Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-SCM

Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-SCM-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-SCM-ND
Programmable Oscillators SG-8002CA-SCM-ND
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-SCM - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002CA-SCM
Programmable Oscillators SG-8002CA-SCM
XTAL OSC PRG XO CMOS 3.3V 100PPM

XTAL OSC PRG XO CMOS 3.3V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8002CA-SCM-ND SG-8002CA-SCM
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X014LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details