Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-SCC

Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-SCC-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-SCC-ND
Programmable Oscillators SG-8002CA-SCC-ND
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-SCC - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002CA-SCC
Programmable Oscillators SG-8002CA-SCC
XTAL OSC PRG XO CMOS 3.3V 100PPM

XTAL OSC PRG XO CMOS 3.3V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8002CA-SCC-ND SG-8002CA-SCC
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 1473-30147-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers