Epson Electronics America, Inc. Programmable Oscillators SG-8002CA-PHB

Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-8002CA-PHB-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-8002CA-PHB-ND
Programmable Oscillators SG-8002CA-PHB-ND
XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-8002CA-PHB - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-8002CA-PHB
Programmable Oscillators SG-8002CA-PHB
XTAL OSC PROG XO CMOS 5V 50PPM

XTAL OSC PROG XO CMOS 5V 50PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-8002CA-PHB-ND SG-8002CA-PHB
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-1612MV-100-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LMC555 MDA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details