Epson Electronics America, Inc. Oscillators SG-8002CA 20.0000M-PCML3

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SG-8002CA20.0000M-PCML3-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SG-8002CA 20.0000M-PCML3 - 933353-SG-8002CA 20.0000M-PCML3 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SG-8002CA 20.0000M-PCML3
933353-SG-8002CA 20.0000M-PCML3
Oscillators - SG-8002CA 20.0000M-PCML3 933353-SG-8002CA 20.0000M-PCML3
Manufacturer: Epson Company Win Source Part Number: 933353-SG-8002CA 20.0000M-PCML3 Series: SG-8002CA Operating Temperature Range: -40°C ~ 85°C Features: 20 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Not For New Designs Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SG-8002CA 20.0000M-PCML3-ND, SG-8002CA20.0000M-PC ML3

Manufacturer: Epson Company
Win Source Part Number: 933353-SG-8002CA 20.0000M-PCML3
Series: SG-8002CA
Operating Temperature Range: -40°C ~ 85°C
Features: 20 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SG-8002CA 20.0000M-PCML3-ND, SG-8002CA20.0000M-PCML3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number SG-8002CA20.0000M-PCML3-ND 933353-SG-8002CA 20.0000M-PCML3
Product Name Oscillators Oscillators - SG-8002CA 20.0000M-PCML3
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-1150C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details