32MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | SER1111-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole; 8-DIP, 4 Leads (Half Size) |
| Features / Standards | Lead-Free |
| Frequency Stability | 100 ppm |