Epson Electronics America, Inc. Video Processing Ic S2D13P04B00B100

Description
IC VIDEO GRAPHIC CNTL 121FBGA Product overview: S2D13P04B00B100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S2D13P04B00B100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO GRAPHIC CNTL 121FBGA Product overview: S2D13P04B00B100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S2D13P04B00B100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S2D13P04B00B100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S2D13P04B00B100
Video Processing Ic 684-S2D13P04B00B100
IC VIDEO GRAPHIC CNTL 121FBGA Product overview: S2D13P04B00B100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S2D13P04B00B100 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 121FBGA Product overview: S2D13P04B00B100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S2D13P04B00B100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260295-S2D13P04B00B100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260295-S2D13P04B00B100
Integrated Circuits (ICs) - Linear - Video Processing 1260295-S2D13P04B00B100
Win Source Part Number: 1260295-S2D13P04B00B 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 240 Mounting: SMD (SMT) Function: Interface Standards: NTSC, PAL Voltage - Supply: 1.8V ~ 3.3V Package / Case: 121-TFBGA Supplier Device Package: 121-PFBGA (10x10) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S2D13P04 Control Interface: I²C, SPI

Win Source Part Number: 1260295-S2D13P04B00B100
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 240
Mounting: SMD (SMT)
Function: Interface
Standards: NTSC, PAL
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 121-TFBGA
Supplier Device Package: 121-PFBGA (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S2D13P04
Control Interface: I²C, SPI

Buy Now Datasheet
Linear - Video Processing - S2D13P04B00B100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S2D13P04B00B100
Linear - Video Processing S2D13P04B00B100
IC VIDEO GRAPHIC CNTL 121FBGA

IC VIDEO GRAPHIC CNTL 121FBGA

Supplier's Site Datasheet
Video Processing - S2D13P04B00B100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S2D13P04B00B100
Video Processing S2D13P04B00B100
Video Interface IC I²C, SPI NTSC, PAL 121-PFBGA (10x10) Package

Video Interface IC I²C, SPI NTSC, PAL 121-PFBGA (10x10) Package

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S2D13P04B00B100
Integrated Circuits (ICs) - Linear - Video Processing S2D13P04B00B100
IC VIDEO GRAPHIC CNTL 121FBGA

IC VIDEO GRAPHIC CNTL 121FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S2D13P04B00B100 1260295-S2D13P04B00B100 S2D13P04B00B100 S2D13P04B00B100 S2D13P04B00B100
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI21672-B20-GMR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
2 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - GS9068-CKAE3-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3.1 to 3.5 volts
View Details
4 suppliers