The S1S60000F00A50B is an intelligent network controller designed for embedded systems, featuring built-in protocol processing for TCP/IP communication. It supports protocols such as ARP, ICMP, IP, TCP, UDP, HTTP, DHCP, TFTP, and SNMP, with the capability to rewrite its Flash ROM to add or modify protocols. The controller interfaces with host microprocessors (MPUs) via an 8/16-bit parallel connection, allowing direct compatibility with various CPU types without the need for additional logic circuits. This product operates on a power supply of +3.3V and has a maximum current consumption of 150mA. It includes 16 general-purpose I/O pins, which can be controlled directly from the network or host interface, and supports an I²C bus for simpler hardware control. The S1S60000F00A50B is suitable for applications where memory or storage limitations prevent the use of complex operating systems, making it ideal for devices like measuring instruments, network-connected home appliances, and embedded equipment.
IC NETWORK CONTROLLER Product overview: S1S60000F00A50B from Epson is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-S1S60000F00A50B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261712-S1S60000F00A
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Product Status: Obsolete
IC NETWORK CONTROLLER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 753-S1S60000F00A50B | 1261712-S1S60000F00A50B | S1S60000F00A50B | S1S60000F00A50B |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller |