EPSON America, Inc. Interface - Interface - Controllers - S1S60000F00A500 S1S60000F00A500

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 027755-S1S60000F00A5 00 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 027755-S1S60000F00A5 00 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1S60000F00A500 - 027755-S1S60000F00A500 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1S60000F00A500
027755-S1S60000F00A500
Interface - Interface - Controllers - S1S60000F00A500 027755-S1S60000F00A500
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 027755-S1S60000F00A5 00 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 027755-S1S60000F00A500
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1S60000F00A500
Integrated Circuits (ICs) - Interface - Controllers S1S60000F00A500
IC NETWORK CONTROLLER

IC NETWORK CONTROLLER

Supplier's Site
IC NETWORK CONTROLLER - 262-S1S60000F00A500 - Utmel Electronic Limited
Hong Kong, China
IC NETWORK CONTROLLER
262-S1S60000F00A500
IC NETWORK CONTROLLER 262-S1S60000F00A500
IC NETWORK CONTROLLER

IC NETWORK CONTROLLER

Supplier's Site
Controllers - S1S60000F00A500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1S60000F00A500
Controllers S1S60000F00A500
Interface

Interface

Buy Now Datasheet
Interface - Controllers - S1S60000F00A500 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1S60000F00A500
Interface - Controllers S1S60000F00A500
IC NETWORK CONTROLLER

IC NETWORK CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 027755-S1S60000F00A500 S1S60000F00A500 262-S1S60000F00A500 S1S60000F00A500 S1S60000F00A500
Product Name Interface - Interface - Controllers - S1S60000F00A500 Integrated Circuits (ICs) - Interface - Controllers IC NETWORK CONTROLLER Controllers Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVCH16600DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers