Epson Electronics America, Inc. Integrated Circuits (ICs) - Interface - Controllers S1S60000F00A300

Description
Win Source Part Number: 1261710-S1S60000F00A 300 Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 90 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1S60000
Request a Quote
Description
Win Source Part Number: 1261710-S1S60000F00A 300 Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 90 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1S60000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1S60000F00A300 is an intelligent network controller designed for embedded systems, featuring built-in protocol processing functions that facilitate TCP/IP communication. It supports various protocols including ARP, ICMP, IP, TCP, UDP, HTTP, DHCP, TFTP, and SNMP, with the capability to add or modify protocols through Flash ROM rewriting. The controller interfaces with host microprocessors via an 8/16-bit parallel connection, making it compatible with several CPU types without the need for additional logic circuits. This product employs the Media Independent Interface (MII) for physical layer connectivity, allowing integration with 10BASE-T/100BASE-TX networks when paired with an appropriate PHY chip. It includes general-purpose I/O pins and an I²C bus for simplified hardware control, reducing reliance on the host MPU. The S1S60000F00A300 operates at a power supply of +3.3V and has a maximum current draw of 150mA. Its compact QFP15-100pin package makes it suitable for various embedded applications, including measuring instruments, network-connected home appliances, and data collectors.

Datasheet Summary
Powered by GS/AI

The S1S60000F00A300 is an intelligent network controller designed for embedded systems, featuring built-in protocol processing functions that facilitate TCP/IP communication. It supports various protocols including ARP, ICMP, IP, TCP, UDP, HTTP, DHCP, TFTP, and SNMP, with the capability to add or modify protocols through Flash ROM rewriting. The controller interfaces with host microprocessors via an 8/16-bit parallel connection, making it compatible with several CPU types without the need for additional logic circuits. This product employs the Media Independent Interface (MII) for physical layer connectivity, allowing integration with 10BASE-T/100BASE-TX networks when paired with an appropriate PHY chip. It includes general-purpose I/O pins and an I²C bus for simplified hardware control, reducing reliance on the host MPU. The S1S60000F00A300 operates at a power supply of +3.3V and has a maximum current draw of 150mA. Its compact QFP15-100pin package makes it suitable for various embedded applications, including measuring instruments, network-connected home appliances, and data collectors.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261710-S1S60000F00A300 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261710-S1S60000F00A300
Integrated Circuits (ICs) - Interface - Controllers 1261710-S1S60000F00A300
Win Source Part Number: 1261710-S1S60000F00A 300 Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 90 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1S60000

Win Source Part Number: 1261710-S1S60000F00A300
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 90
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1S60000

Buy Now Datasheet
Interface - Controllers - S1S60000F00A300 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1S60000F00A300
Interface - Controllers S1S60000F00A300
IC NETWORK CONTROLLER

IC NETWORK CONTROLLER

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1S60000F00A300
Integrated Circuits (ICs) - Interface - Controllers S1S60000F00A300
IC NETWORK CONTROLLER

IC NETWORK CONTROLLER

Supplier's Site
Controllers - S1S60000F00A300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1S60000F00A300
Controllers S1S60000F00A300
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261710-S1S60000F00A300 S1S60000F00A300 S1S60000F00A300 S1S60000F00A300
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers