Epson Electronics America, Inc. Integrated Circuits (ICs) - Interface - Controllers S1R72V27B05H100

Description
Win Source Part Number: 1109855-S1R72V27B05H 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: USB Function: Host Controller Interface: USB Current - Supply: 40.2mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 60-TFBGA Supplier Device Package: 60-FBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1R72V27
Request a Quote Datasheet
Description
Win Source Part Number: 1109855-S1R72V27B05H 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: USB Function: Host Controller Interface: USB Current - Supply: 40.2mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 60-TFBGA Supplier Device Package: 60-FBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1R72V27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1109855-S1R72V27B05H100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1109855-S1R72V27B05H100
Integrated Circuits (ICs) - Interface - Controllers 1109855-S1R72V27B05H100
Win Source Part Number: 1109855-S1R72V27B05H 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: USB Function: Host Controller Interface: USB Current - Supply: 40.2mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 60-TFBGA Supplier Device Package: 60-FBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1R72V27

Win Source Part Number: 1109855-S1R72V27B05H100
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 348
Protocol: USB
Function: Host Controller
Interface: USB
Current - Supply: 40.2mA
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 60-TFBGA
Supplier Device Package: 60-FBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1R72V27

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72V27B05H100
Integrated Circuits (ICs) - Interface - Controllers S1R72V27B05H100
IC CONTROLLER USB 81BGA

IC CONTROLLER USB 81BGA

Supplier's Site
USB Interface IC - S1R72V27B05H100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72V27B05H100
USB Interface IC S1R72V27B05H100
USB Interface IC USB HS Host/Device controller

USB Interface IC USB HS Host/Device controller

Buy Now Datasheet
Controllers - S1R72V27B05H100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72V27B05H100
Controllers S1R72V27B05H100
USB Host Controller USB 2.0 USB Interface 60-FBGA (5x5)

USB Host Controller USB 2.0 USB Interface 60-FBGA (5x5)

Buy Now Datasheet
Interface - Controllers - S1R72V27B05H100 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72V27B05H100
Interface - Controllers S1R72V27B05H100
IC CONTROLLER USB 81BGA

IC CONTROLLER USB 81BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1109855-S1R72V27B05H100 S1R72V27B05H100 S1R72V27B05H100 S1R72V27B05H100 S1R72V27B05H100
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 3.3V 3.3V; Other 3.3V; Other; 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details