Epson Electronics America, Inc. Interface - Interface - Controllers - S1R72V17F00C200 S1R72V17F00C200

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046545-S1R72V17F00C2 00 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QFP (12x12) Purpose: Host Controller Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 39.3mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046545-S1R72V17F00C2 00 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QFP (12x12) Purpose: Host Controller Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 39.3mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1R72V17F00C200 - 046545-S1R72V17F00C200 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72V17F00C200
046545-S1R72V17F00C200
Interface - Interface - Controllers - S1R72V17F00C200 046545-S1R72V17F00C200
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046545-S1R72V17F00C2 00 Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QFP (12x12) Purpose: Host Controller Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 39.3mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 046545-S1R72V17F00C200
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-QFP (12x12)
Purpose: Host Controller
Supply Voltage - Operating: 1.8V, 3.3V
Operating Supply Current: 39.3mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
USB Interface IC - S1R72V17F00C200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72V17F00C200
USB Interface IC S1R72V17F00C200
USB Interface IC USB HS Host/Device controller

USB Interface IC USB HS Host/Device controller

Buy Now Datasheet
Controllers - S1R72V17F00C200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72V17F00C200
Controllers S1R72V17F00C200
USB Host Controller USB 2.0 USB Interface 80-QFP (12x12)

USB Host Controller USB 2.0 USB Interface 80-QFP (12x12)

Buy Now Datasheet
Interface - Controllers - S1R72V17F00C200 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72V17F00C200
Interface - Controllers S1R72V17F00C200
IC CONTROLLER USB 80QFP

IC CONTROLLER USB 80QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - S1R72V17F00C200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72V17F00C200
Integrated Circuits (ICs) - Interface - Controllers S1R72V17F00C200
IC CONTROLLER USB 80QFP

IC CONTROLLER USB 80QFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046545-S1R72V17F00C200 S1R72V17F00C200 S1R72V17F00C200 S1R72V17F00C200 S1R72V17F00C200
Product Name Interface - Interface - Controllers - S1R72V17F00C200 USB Interface IC Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8V~ 3.3V 3.3V; Other; 1.8V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-QFP (12x12) QFP-80 QFP; LQFP; 80-LQFP QFP; 80-LQFP QFP
Data Rate 480000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 710-CY7B933-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Specialized - AD7869JQ - 909814-AD7869JQ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
2 suppliers