Seiko Epson Corporation Interface - Interface - Controllers - S1R72V17B00A20B S1R72V17B00A20B

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046544-S1R72V17B00A2 0B Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 60-FBGA (5x5) Purpose: Host Controller Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 39.3mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046544-S1R72V17B00A2 0B Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 60-FBGA (5x5) Purpose: Host Controller Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 39.3mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1R72V17B00A20B - 046544-S1R72V17B00A20B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72V17B00A20B
046544-S1R72V17B00A20B
Interface - Interface - Controllers - S1R72V17B00A20B 046544-S1R72V17B00A20B
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046544-S1R72V17B00A2 0B Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 60-FBGA (5x5) Purpose: Host Controller Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 39.3mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 046544-S1R72V17B00A20B
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 60-FBGA (5x5)
Purpose: Host Controller
Supply Voltage - Operating: 1.8V, 3.3V
Operating Supply Current: 39.3mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72V17B00A20B
Integrated Circuits (ICs) - Interface - Controllers S1R72V17B00A20B
IC CONTROLLER USB 60BGA

IC CONTROLLER USB 60BGA

Supplier's Site
Interface - Controllers - S1R72V17B00A20B - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72V17B00A20B
Interface - Controllers S1R72V17B00A20B
IC CONTROLLER USB 60BGA

IC CONTROLLER USB 60BGA

Supplier's Site Datasheet
USB Interface IC - S1R72V17B00A20B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72V17B00A20B
USB Interface IC S1R72V17B00A20B
USB Interface IC USB HS Host/Device controller

USB Interface IC USB HS Host/Device controller

Buy Now Datasheet
Controllers - S1R72V17B00A20B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72V17B00A20B
Controllers S1R72V17B00A20B
USB Host Controller USB 2.0 USB Interface 60-FBGA (5x5)

USB Host Controller USB 2.0 USB Interface 60-FBGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046544-S1R72V17B00A20B S1R72V17B00A20B S1R72V17B00A20B S1R72V17B00A20B S1R72V17B00A20B
Product Name Interface - Interface - Controllers - S1R72V17B00A20B Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers USB Interface IC Controllers
Supply Voltage Other; 1.8V~ 3.3V 3.3V; Other 3.3V; Other; 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-FBGA (5x5) BGA 60-TFBGA FBGA-60 BGA; 60-TFBGA
Technology USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1658542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 710-AM26C31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers