Epson Electronics America, Inc. Integrated Circuits (ICs) - Interface - Controllers S1R72U06F12E100

Description
Win Source Part Number: 1261709-S1R72U06F12E 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 250 Protocol: USB Function: Host Controller Interface: UART Current - Supply: 30mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 48-LQFP Supplier Device Package: 48-QFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1R72U06
Request a Quote Datasheet
Description
Win Source Part Number: 1261709-S1R72U06F12E 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 250 Protocol: USB Function: Host Controller Interface: UART Current - Supply: 30mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 48-LQFP Supplier Device Package: 48-QFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1R72U06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261709-S1R72U06F12E100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261709-S1R72U06F12E100
Integrated Circuits (ICs) - Interface - Controllers 1261709-S1R72U06F12E100
Win Source Part Number: 1261709-S1R72U06F12E 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 250 Protocol: USB Function: Host Controller Interface: UART Current - Supply: 30mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 48-LQFP Supplier Device Package: 48-QFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1R72U06

Win Source Part Number: 1261709-S1R72U06F12E100
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 250
Protocol: USB
Function: Host Controller
Interface: UART
Current - Supply: 30mA
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 48-LQFP
Supplier Device Package: 48-QFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1R72U06

Buy Now Datasheet
Controllers - S1R72U06F12E100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72U06F12E100
Controllers S1R72U06F12E100
USB Host Controller USB 2.0 UART Interface 48-QFP (7x7)

USB Host Controller USB 2.0 UART Interface 48-QFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - S1R72U06F12E100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72U06F12E100
Integrated Circuits (ICs) - Interface - Controllers S1R72U06F12E100
IC CONTROLLER USB 48QFP

IC CONTROLLER USB 48QFP

Supplier's Site
USB Interface IC - S1R72U06F12E100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72U06F12E100
USB Interface IC S1R72U06F12E100
USB Interface IC USB FS Host controller

USB Interface IC USB FS Host controller

Buy Now Datasheet
Interface - Controllers - S1R72U06F12E100 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72U06F12E100
Interface - Controllers S1R72U06F12E100
IC CONTROLLER USB 48QFP

IC CONTROLLER USB 48QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261709-S1R72U06F12E100 S1R72U06F12E100 S1R72U06F12E100 S1R72U06F12E100 S1R72U06F12E100
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 3.3V 3.3V; Other; 1.8V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology UART USB; USB UART
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GS,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers