Seiko Epson Corporation Interface - Interface - Controllers - S1R72901F00A200 S1R72901F00A200

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 211145-S1R72901F00A2 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 211145-S1R72901F00A2 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1R72901F00A200 - 211145-S1R72901F00A200 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72901F00A200
211145-S1R72901F00A200
Interface - Interface - Controllers - S1R72901F00A200 211145-S1R72901F00A200
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 211145-S1R72901F00A2 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 211145-S1R72901F00A200
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Controllers - S1R72901F00A200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72901F00A200
Controllers S1R72901F00A200
Interface

Interface

Buy Now
Shenzhen, China
Interface - Controllers
S1R72901F00A200
Interface - Controllers S1R72901F00A200
IC PHY CONT 2PORT 1394A 100-QFP

IC PHY CONT 2PORT 1394A 100-QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - S1R72901F00A200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72901F00A200
Integrated Circuits (ICs) - Interface - Controllers S1R72901F00A200
IC PHY CONT 2PORT 1394A 100-QFP

IC PHY CONT 2PORT 1394A 100-QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 211145-S1R72901F00A200 S1R72901F00A200 S1R72901F00A200 S1R72901F00A200
Product Name Interface - Interface - Controllers - S1R72901F00A200 Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923093 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74HC125PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers