Epson Electronics America, Inc. 1394A Interface Transceiver IC S1R72900F00A200

Description
IC PHY CONT 2PORT 1394A 100-QFP Product overview: S1R72900F00A200 from Epson is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-S1R72900F00A200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC PHY CONT 2PORT 1394A 100-QFP Product overview: S1R72900F00A200 from Epson is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-S1R72900F00A200 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1394A Interface Transceiver IC - 753-S1R72900F00A200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1394A Interface Transceiver IC
753-S1R72900F00A200
1394A Interface Transceiver IC 753-S1R72900F00A200
IC PHY CONT 2PORT 1394A 100-QFP Product overview: S1R72900F00A200 from Epson is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-S1R72900F00A200 can be used for catalog matching and distributor lookup.

IC PHY CONT 2PORT 1394A 100-QFP Product overview: S1R72900F00A200 from Epson is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-S1R72900F00A200 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - S1R72900F00A200 - 042391-S1R72900F00A200 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72900F00A200
042391-S1R72900F00A200
Interface - Interface - Controllers - S1R72900F00A200 042391-S1R72900F00A200
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 042391-S1R72900F00A2 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 042391-S1R72900F00A200
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-S1R72900F00A200 042391-S1R72900F00A200
Product Name 1394A Interface Transceiver IC Interface - Interface - Controllers - S1R72900F00A200
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897584 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details