Epson Electronics America, Inc. Interface - Interface - Controllers - S1R72005F00A100 S1R72005F00A100

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046542-S1R72005F00A1 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046542-S1R72005F00A1 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - S1R72005F00A100 - 046542-S1R72005F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - S1R72005F00A100
046542-S1R72005F00A100
Interface - Interface - Controllers - S1R72005F00A100 046542-S1R72005F00A100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 046542-S1R72005F00A1 00 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 046542-S1R72005F00A100
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - S1R72005F00A100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72005F00A100
Integrated Circuits (ICs) - Interface - Controllers S1R72005F00A100
IC CTRLR/PHY USB OTG 64-QFP

IC CTRLR/PHY USB OTG 64-QFP

Supplier's Site
Controllers - S1R72005F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72005F00A100
Controllers S1R72005F00A100
Interface

Interface

Buy Now
Interface - Controllers - S1R72005F00A100 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72005F00A100
Interface - Controllers S1R72005F00A100
IC CTRLR/PHY USB OTG 64-QFP

IC CTRLR/PHY USB OTG 64-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046542-S1R72005F00A100 S1R72005F00A100 S1R72005F00A100 S1R72005F00A100
Product Name Interface - Interface - Controllers - S1R72005F00A100 Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906230 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers