Epson Electronics America, Inc. Video Processing Ic S1D13L03F00A100

Description
IC VIDEO GRAPHIC CNTL 176QFP Product overview: S1D13L03F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13L03F00A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO GRAPHIC CNTL 176QFP Product overview: S1D13L03F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13L03F00A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S1D13L03F00A100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13L03F00A100
Video Processing Ic 684-S1D13L03F00A100
IC VIDEO GRAPHIC CNTL 176QFP Product overview: S1D13L03F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13L03F00A100 can be used for catalog matching and distributor lookup.

IC VIDEO GRAPHIC CNTL 176QFP Product overview: S1D13L03F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13L03F00A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260323-S1D13L03F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260323-S1D13L03F00A100
Integrated Circuits (ICs) - Linear - Video Processing 1260323-S1D13L03F00A100
Win Source Part Number: 1260323-S1D13L03F00A 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 40 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.5V ~ 3.6V Package / Case: 176-LQFP Supplier Device Package: 176-QFP (24x24) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13L03

Win Source Part Number: 1260323-S1D13L03F00A100
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 40
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.5V ~ 3.6V
Package / Case: 176-LQFP
Supplier Device Package: 176-QFP (24x24)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13L03

Buy Now Datasheet
Linear - Video Processing - S1D13L03F00A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13L03F00A100
Linear - Video Processing S1D13L03F00A100
IC VIDEO GRAPHIC CNTL 176QFP

IC VIDEO GRAPHIC CNTL 176QFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13L03F00A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13L03F00A100
IC VIDEO GRAPHIC CNTL 176QFP

IC VIDEO GRAPHIC CNTL 176QFP

Supplier's Site
Video Processing - S1D13L03F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13L03F00A100
Video Processing S1D13L03F00A100
Video Controller IC 176-QFP (24x24) Package

Video Controller IC 176-QFP (24x24) Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13L03F00A100 1260323-S1D13L03F00A100 S1D13L03F00A100 S1D13L03F00A100 S1D13L03F00A100
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Supply Voltage 1.5 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 1775929 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Linear - Linear - Video Processing - SI2168-B40-GMR - 894393-SI2168-B40-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-QFN (7x7)
View Details
6 suppliers
Linear - Linear - Video Processing - SI2169-B40-GMR - 211611-SI2169-B40-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-QFN (7x7)
View Details