Epson Electronics America, Inc. Integrated Circuits (ICs) - Linear - Video Processing S1D13748F00A100

Description
Video Graphics Engine IC Serial 144-QFP20 (20x20) Package
Request a Quote Datasheet
Description
Video Graphics Engine IC Serial 144-QFP20 (20x20) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S1D13748F00A100-ND - DigiKey
Thief River Falls, MN, United States
Video Graphics Engine IC Serial 144-QFP20 (20x20) Package

Video Graphics Engine IC Serial 144-QFP20 (20x20) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260296-S1D13748F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260296-S1D13748F00A100
Integrated Circuits (ICs) - Linear - Video Processing 1260296-S1D13748F00A100
Win Source Part Number: 1260296-S1D13748F00A 100 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Video Display Standard Package: 60 Mounting: SMD (SMT) Function: Graphics Engine Voltage - Supply: 1.5V ~ 3.3V Package / Case: 144-QFP Supplier Device Package: 144-QFP20 (20x20) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1D13748 Control Interface: Serial

Win Source Part Number: 1260296-S1D13748F00A100
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 60
Mounting: SMD (SMT)
Function: Graphics Engine
Voltage - Supply: 1.5V ~ 3.3V
Package / Case: 144-QFP
Supplier Device Package: 144-QFP20 (20x20)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1D13748
Control Interface: Serial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - S1D13748F00A100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13748F00A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13748F00A100
IC VIDEO GRAPHIC CNTL 144QFP20

IC VIDEO GRAPHIC CNTL 144QFP20

Supplier's Site
Video Processing - S1D13748F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13748F00A100
Video Processing S1D13748F00A100
Video Graphics Engine IC Serial 144-QFP20 (20x20) Package

Video Graphics Engine IC Serial 144-QFP20 (20x20) Package

Buy Now Datasheet
Linear - Video Processing - S1D13748F00A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13748F00A100
Linear - Video Processing S1D13748F00A100
IC VIDEO GRAPHIC CNTL 144QFP20

IC VIDEO GRAPHIC CNTL 144QFP20

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number S1D13748F00A100-ND 1260296-S1D13748F00A100 S1D13748F00A100 S1D13748F00A100 S1D13748F00A100
Product Name Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video ICs - 351833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case LFBGA
Interface LVDS
Number of Channels 2 #
View Details
 - SI2137-A30-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 28-VFQFN Exposed Pad
View Details
6 suppliers