Epson Electronics America, Inc. SMD 33MHz 3.6V 3V Video Processing Ic S1D13706F00A200

Description
Video Controller IC 100-TQFP Package
Request a Quote Datasheet
Description
Video Controller IC 100-TQFP Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S1D13706F00A200-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC 100-TQFP Package

Video Controller IC 100-TQFP Package

Buy Now Datasheet
Singapore, Singapore
SMD 33MHz 3.6V 3V Video Processing Ic
684-S1D13706F00A200
SMD 33MHz 3.6V 3V Video Processing Ic 684-S1D13706F00A200
33MHz LCD Display Controller TQFP 3.6V 3V Surface Mount Product overview: S1D13706F00A200 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33MHz, 3.6V, 3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 33MHz, 3.6V, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13706F00A200 can be used for catalog matching and distributor lookup.

33MHz LCD Display Controller TQFP 3.6V 3V Surface Mount Product overview: S1D13706F00A200 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33MHz, 3.6V, 3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 33MHz, 3.6V, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13706F00A200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - S1D13706F00A200 - 083314-S1D13706F00A200 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - S1D13706F00A200
083314-S1D13706F00A200
Linear - Linear - Video Processing - S1D13706F00A200 083314-S1D13706F00A200
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 083314-S1D13706F00A2 00 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 083314-S1D13706F00A200
Packaging: Tray
Type: Graphic Controller
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - S1D13706F00A200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13706F00A200
Integrated Circuits (ICs) - Linear - Video Processing S1D13706F00A200
IC VIDEO GRAPHIC CNTL 100TQFP

IC VIDEO GRAPHIC CNTL 100TQFP

Supplier's Site
Video Processing - S1D13706F00A200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13706F00A200
Video Processing S1D13706F00A200
Video Controller IC 100-TQFP Package

Video Controller IC 100-TQFP Package

Buy Now Datasheet
Linear - Video Processing - S1D13706F00A200 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13706F00A200
Linear - Video Processing S1D13706F00A200
IC VIDEO GRAPHIC CNTL 100TQFP

IC VIDEO GRAPHIC CNTL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number S1D13706F00A200-ND 684-S1D13706F00A200 083314-S1D13706F00A200 S1D13706F00A200 S1D13706F00A200 S1D13706F00A200
Product Name SMD 33MHz 3.6V 3V Video Processing Ic Linear - Linear - Video Processing - S1D13706F00A200 Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775929 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - SI21622-A40-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface Serial
View Details
3 suppliers
Broadband Low Voltage Single-circuit Video Switchers - BH76362FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers