Epson Electronics America, Inc. Video Processing Ic S1D13706F00A2

Description
IC GRAPHIC LCD CTRLR 100TQFP Product overview: S1D13706F00A2 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13706F00A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GRAPHIC LCD CTRLR 100TQFP Product overview: S1D13706F00A2 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13706F00A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-S1D13706F00A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-S1D13706F00A2
Video Processing Ic 684-S1D13706F00A2
IC GRAPHIC LCD CTRLR 100TQFP Product overview: S1D13706F00A2 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13706F00A2 can be used for catalog matching and distributor lookup.

IC GRAPHIC LCD CTRLR 100TQFP Product overview: S1D13706F00A2 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13706F00A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Video Processing - S1D13706F00A2 - 211137-S1D13706F00A2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - S1D13706F00A2
211137-S1D13706F00A2
Linear - Linear - Video Processing - S1D13706F00A2 211137-S1D13706F00A2
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 211137-S1D13706F00A2 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 211137-S1D13706F00A2
Packaging: Tray
Type: Graphic Controller
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Video Processor ICs Video Processor ICs
Product Number 684-S1D13706F00A2 211137-S1D13706F00A2
Product Name Video Processing Ic Linear - Linear - Video Processing - S1D13706F00A2
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI2157-A30-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 28-VFQFN Exposed Pad
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers
Graphics Controllers - 2067878P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
 - EL4583CN-ND - DigiKey
Specs
Mounting Through Hole
Package/Case "16-DIP (0.300"", 7.62mm)"
Supply Voltage 5 volts
View Details
5 suppliers