Epson Electronics America, Inc. Linear - Linear - Video Processing - S1D13700F02A100 S1D13700F02A100

Description
Video Controller IC Package
Request a Quote Datasheet
Description
Video Controller IC Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S1D13700F02A100-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC Package

Video Controller IC Package

Buy Now Datasheet
Linear - Linear - Video Processing - S1D13700F02A100 - 085971-S1D13700F02A100 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - S1D13700F02A100
085971-S1D13700F02A100
Linear - Linear - Video Processing - S1D13700F02A100 085971-S1D13700F02A100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 085971-S1D13700F02A1 00 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Family Name: S1D13700F Categories: Integrated Circuits Status: Active Alternative Parts (Cross-Reference): MAX8573EUT; TW8832SAT-LB1-GRSHT; TW8824-TA1-CR; Introduction Date: June 25, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 085971-S1D13700F02A100
Packaging: Tray
Type: Graphic Controller
Applications: LCD Display
Mounting: SMD (SMT)
Family Name: S1D13700F
Categories: Integrated Circuits
Status: Active
Alternative Parts (Cross-Reference): MAX8573EUT; TW8832SAT-LB1-GRSHT; TW8824-TA1-CR;
Introduction Date: June 25, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 60MHz 3.6V Video Processing Ic
684-S1D13700F02A100
SMD 60MHz 3.6V Video Processing Ic 684-S1D13700F02A100
LCD Controller IC, 60MHz, 3.6V, TQFP, Surface Mount Product overview: S1D13700F02A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MHz, 3.6V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 60MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13700F02A100 can be used for catalog matching and distributor lookup.

LCD Controller IC, 60MHz, 3.6V, TQFP, Surface Mount Product overview: S1D13700F02A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MHz, 3.6V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 60MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13700F02A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Video Processing - S1D13700F02A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13700F02A100
Linear - Video Processing S1D13700F02A100
IC VIDEO GRAPHIC CNTL 64TQFP

IC VIDEO GRAPHIC CNTL 64TQFP

Supplier's Site Datasheet
Video Processing - S1D13700F02A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13700F02A100
Video Processing S1D13700F02A100
Video Controller IC Package

Video Controller IC Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - S1D13700F02A100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13700F02A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13700F02A100
IC VIDEO GRAPHIC CNTL 64TQFP

IC VIDEO GRAPHIC CNTL 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number S1D13700F02A100-ND 085971-S1D13700F02A100 684-S1D13700F02A100 S1D13700F02A100 S1D13700F02A100 S1D13700F02A100
Product Name Linear - Linear - Video Processing - S1D13700F02A100 SMD 60MHz 3.6V Video Processing Ic Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Integrated Circuits (ICs) - Linear - Video Processing - SI2162-B55-GMR - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing - TW2802-FA - Quarktwin Technology Ltd.
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 128-BFQFP
Interface Serial
View Details
2 suppliers