Epson Electronics America, Inc. SMD 80MHz 3.3V Video Processing Ic S1D13517F00A100

Description
LCD Controller IC, 80MHz, 3.3V, QFP, Surface Mount Product overview: S1D13517F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MHz, 3.3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 80MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13517F00A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Controller IC, 80MHz, 3.3V, QFP, Surface Mount Product overview: S1D13517F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MHz, 3.3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 80MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13517F00A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80MHz 3.3V Video Processing Ic
684-S1D13517F00A100
SMD 80MHz 3.3V Video Processing Ic 684-S1D13517F00A100
LCD Controller IC, 80MHz, 3.3V, QFP, Surface Mount Product overview: S1D13517F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MHz, 3.3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 80MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13517F00A100 can be used for catalog matching and distributor lookup.

LCD Controller IC, 80MHz, 3.3V, QFP, Surface Mount Product overview: S1D13517F00A100 from Epson is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MHz, 3.3V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 80MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-S1D13517F00A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S1D13517F00A100-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC 128-QFP15 (16x16) Package

Video Controller IC 128-QFP15 (16x16) Package

Buy Now Datasheet
Linear - Linear - Video Processing - S1D13517F00A100 - 211136-S1D13517F00A100 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - S1D13517F00A100
211136-S1D13517F00A100
Linear - Linear - Video Processing - S1D13517F00A100 211136-S1D13517F00A100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 211136-S1D13517F00A1 00 Packaging: Tray Type: Graphic Controller Applications: LCD Display Mounting: SMD (SMT) Family Name: S1D13517F00A100 Categories: Integrated Circuits Status: Active Case / Package: 128-QFP15 (16x16) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Win Source Part Number: 211136-S1D13517F00A100
Packaging: Tray
Type: Graphic Controller
Applications: LCD Display
Mounting: SMD (SMT)
Family Name: S1D13517F00A100
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP15 (16x16)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Video Processing - S1D13517F00A100 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
S1D13517F00A100
Linear - Video Processing S1D13517F00A100
IC VIDEO GRAPHIC CNTL 128QFP15

IC VIDEO GRAPHIC CNTL 128QFP15

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - S1D13517F00A100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
S1D13517F00A100
Integrated Circuits (ICs) - Linear - Video Processing S1D13517F00A100
IC VIDEO GRAPHIC CNTL 128QFP15

IC VIDEO GRAPHIC CNTL 128QFP15

Supplier's Site
Video Processing - S1D13517F00A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
S1D13517F00A100
Video Processing S1D13517F00A100
Video Controller IC 128-QFP15 (16x16) Package

Video Controller IC 128-QFP15 (16x16) Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-S1D13517F00A100 S1D13517F00A100-ND 211136-S1D13517F00A100 S1D13517F00A100 S1D13517F00A100 S1D13517F00A100
Product Name SMD 80MHz 3.3V Video Processing Ic Linear - Linear - Video Processing - S1D13517F00A100 Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products