Manufacturer: Semtech Corporation
Win Source Part Number: 775445-GS9074ACTE3
Series: HD-LINX II
Packaging: Reel package
Type: Cable Equalizer
Package: 16-VQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: GS9074A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LMH0044SQE; LMH0044SQ; LMH0044SQX; LMH0074SQ/NOPB;
Introduction Date: December 12, 2002
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, ROHS COMPLIANT, MO-220, QFN-16 Product overview: GS9074ACTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9074ACTE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 775445-GS9074ACTE3 | 684-GS9074ACTE3 | GS9074ACTE3TR-ND | GS9074ACTE3 | GS9074ACTE3 | GS9074ACTE3 |
| Product Name | Linear - Linear - Video Processing - GS9074ACTE3 | QFN Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |