Epson Electronics America, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W14F102100

Description
Win Source Part Number: 1264728-S1C17W14F102 100 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-QFP15 (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W14
Request a Quote Datasheet
Description
Win Source Part Number: 1264728-S1C17W14F102 100 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-QFP15 (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264728-S1C17W14F102100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264728-S1C17W14F102100
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264728-S1C17W14F102100
Win Source Part Number: 1264728-S1C17W14F102 100 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S1C17W Core Processor: S1C17 Speed: 4.2MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, IrDA, SSI, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-QFP15 (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8542.31.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Base Product Number: S1C17W14

Win Source Part Number: 1264728-S1C17W14F102100
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S1C17W
Core Processor: S1C17
Speed: 4.2MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, IrDA, SSI, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-QFP15 (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.31.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Base Product Number: S1C17W14

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-S1C17W14F102100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-S1C17W14F102100
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-S1C17W14F102100
IC MCU 16BIT 48KB FLASH 100LQFP Product overview: S1C17W14F102100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W14F102100 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 100LQFP Product overview: S1C17W14F102100 from Epson is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S1C17W14F102100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - S1C17W14F102100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S1C17W14F102100
Embedded - Microcontrollers S1C17W14F102100
16-BIT MCU 4.2MHZ 48KB FLASH 4KB

16-BIT MCU 4.2MHZ 48KB FLASH 4KB

Supplier's Site Datasheet
Microcontrollers - S1C17W14F102100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S1C17W14F102100
Microcontrollers S1C17W14F102100
S1C17 - Microcontroller IC 16-Bit 4.2MHz 48KB (48K x 8) FLASH 100-QFP15 (14x14)

S1C17 - Microcontroller IC 16-Bit 4.2MHz 48KB (48K x 8) FLASH 100-QFP15 (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S1C17W14F102100
16-bit Microcontrollers - MCU S1C17W14F102100
16-bit Microcontrollers - MCU 16 bit MCU 4.2MHz 48KB Flash 4KB RAM

16-bit Microcontrollers - MCU 16 bit MCU 4.2MHz 48KB Flash 4KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S1C17W14F102100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S1C17W14F102100
Integrated Circuits (ICs) - Embedded - Microcontrollers S1C17W14F102100
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264728-S1C17W14F102100 685-S1C17W14F102100 S1C17W14F102100 S1C17W14F102100 S1C17W14F102100 S1C17W14F102100
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 4.2 MHz 4.2 MHz 4.2 MHz 4.2 MHz
RAM 48 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 1.2 to 3.6 volts 1.2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details