Manufacturer: EPSON
Win Source Part Number: 303409-RX8010SJ
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, RAM
Mounting: SMD (SMT)
Memory Size: 128b (16 x 8)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.32μA to 0.35μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 303409-RX8010SJ |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - RX8010SJ |
| Device Type | Real Time Clock |