Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC63423 RTC63423

Description
Manufacturer: EPSON Win Source Part Number: 046490-RTC63423 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPSON Win Source Part Number: 046490-RTC63423 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC63423
046490-RTC63423
Clock/Timing - Clock/Timing - Real Time Clocks - RTC63423 046490-RTC63423
Manufacturer: EPSON Win Source Part Number: 046490-RTC63423 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Win Source Part Number: 046490-RTC63423
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
SOIC Clock and Timing IC - 690-RTC63423 - ERSAELECTRONICS PTE. LTD.
Singapore
SOIC Clock and Timing IC
690-RTC63423
SOIC Clock and Timing IC 690-RTC63423
IC RTC CLK/CALENDAR PAR 24-SOIC Product overview: RTC63423 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC63423 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 24-SOIC Product overview: RTC63423 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC63423 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 046490-RTC63423 690-RTC63423
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC63423 SOIC Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data