Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE RTC-8564JE

Description
Manufacturer: EPSON Win Source Part Number: 088040-RTC-8564JE Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Family Name: RTC-8564 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): R2223L-E2; DS1673E-5/T&R; DS1673E-5; DS3231S#C14; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPSON Win Source Part Number: 088040-RTC-8564JE Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Family Name: RTC-8564 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): R2223L-E2; DS1673E-5/T&R; DS1673E-5; DS3231S#C14; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE - 088040-RTC-8564JE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE
088040-RTC-8564JE
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE 088040-RTC-8564JE
Manufacturer: EPSON Win Source Part Number: 088040-RTC-8564JE Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V Family Name: RTC-8564 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): R2223L-E2; DS1673E-5/T&R; DS1673E-5; DS3231S#C14; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: EPSON
Win Source Part Number: 088040-RTC-8564JE
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Y2K
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.7μA to 0.8μA @ 3V to 5V
Family Name: RTC-8564
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VSOJ
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): R2223L-E2; DS1673E-5/T&R; DS1673E-5; DS3231S#C14;
Introduction Date: March 30, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 690-RTC-8564JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-8564JE
Clock and Timing IC 690-RTC-8564JE
Real Time Clock Serial 20-Pin VSOJ Product overview: RTC-8564JE from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE can be used for catalog matching and distributor lookup.

Real Time Clock Serial 20-Pin VSOJ Product overview: RTC-8564JE from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-8564JE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 088040-RTC-8564JE 690-RTC-8564JE
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-8564JE Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data