Epson Electronics America, Inc. Real Time Clocks RTC-72423A: ROHS

Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - SER3241-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3241-ND
Real Time Clocks SER3241-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"

Buy Now Datasheet
Real Time Clocks - RTC-72423A: ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-72423A: ROHS
Real Time Clocks RTC-72423A: ROHS
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311", 7.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311", 7.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-72423A: ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-72423A: ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-72423A: ROHS
IC RTC CLK/CALENDAR PAR 24SOP

IC RTC CLK/CALENDAR PAR 24SOP

Supplier's Site
Clock/Timing - Real Time Clocks - RTC-72423A: ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-72423A: ROHS
Clock/Timing - Real Time Clocks RTC-72423A: ROHS
IC RTC CLK/CALENDAR PAR 24-SOP

IC RTC CLK/CALENDAR PAR 24-SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SER3241-ND RTC-72423A: ROHS RTC-72423A: ROHS RTC-72423A: ROHS
Product Name Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; SOIC; "24-SOIC (0.311"", 7.90mm Width)" Surface Mount; SOIC; 24-SOIC (0.311\", 7.90mm Width) Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CDCE925R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers