Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A RTC-62423A

Description
Manufacturer: EPSON Win Source Part Number: 087761-RTC-62423A Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPSON Win Source Part Number: 087761-RTC-62423A Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A
087761-RTC-62423A
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A 087761-RTC-62423A
Manufacturer: EPSON Win Source Part Number: 087761-RTC-62423A Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: EPSON
Win Source Part Number: 087761-RTC-62423A
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 087761-RTC-62423A
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-005A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09604-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details