Epson Electronics America, Inc. Real Time Clocks RTC-4543SA:A0 ROHS

Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - SER3245TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3245TR-ND
Real Time Clocks SER3245TR-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RTC-4543SA:A0 ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4543SA:A0 ROHS
Clock/Timing - Real Time Clocks RTC-4543SA:A0 ROHS
IC RTC CLK/CALENDAR SER 14-SOIC

IC RTC CLK/CALENDAR SER 14-SOIC

Supplier's Site Datasheet
Real Time Clocks - RTC-4543SA:A0 ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4543SA:A0 ROHS
Real Time Clocks RTC-4543SA:A0 ROHS
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4543SA:A0 ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4543SA:A0 ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4543SA:A0 ROHS
IC RTC CLK/CALENDAR SER 14SOP

IC RTC CLK/CALENDAR SER 14SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SER3245TR-ND RTC-4543SA:A0 ROHS RTC-4543SA:A0 ROHS RTC-4543SA:A0 ROHS
Product Name Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Surface Mount; SOIC; 14-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11071-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328AD - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers