EPSON Robots Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl / Lvds; Frequency Nom Epson Q3806CA100040

Description
OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL / LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL / LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl / Lvds; Frequency Nom Epson - 23M6055 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl / Lvds; Frequency Nom Epson
23M6055
Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl / Lvds; Frequency Nom Epson 23M6055
OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL / LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Operating Temperature Min:0°C RoHS Compliant: Yes

OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL / LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 23M6055
Product Name Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl / Lvds; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA161M133AAGR - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers