EPSON Robots Oscillator, Spxo, Eg-2102Ca, 125 Mhz; Frequency Nom Epson Q3806CA100039

Description
OSCILLATOR, SPXO, EG-2102CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, SPXO, EG-2102CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Spxo, Eg-2102Ca, 125 Mhz; Frequency Nom Epson - 23M6054 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Spxo, Eg-2102Ca, 125 Mhz; Frequency Nom Epson
23M6054
Oscillator, Spxo, Eg-2102Ca, 125 Mhz; Frequency Nom Epson 23M6054
OSCILLATOR, SPXO, EG-2102CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

OSCILLATOR, SPXO, EG-2102CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:EG-2102CA Series; Oscillator Output Compatibility:LVDS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 23M6054
Product Name Oscillator, Spxo, Eg-2102Ca, 125 Mhz; Frequency Nom Epson
Oscillator Type SPXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-1618-300-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - NE555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details