EPSON Robots Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Epson Q33310F700156

Description
OSCILLATOR, 8MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SG-310 Series; Operating Temperature Min:-20°C; Frequency:8MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 8MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SG-310 Series; Operating Temperature Min:-20°C; Frequency:8MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Epson - 26M3023 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Epson
26M3023
Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Epson 26M3023
OSCILLATOR, 8MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SG-310 Series; Operating Temperature Min:-20°C; Frequency:8MHz RoHS Compliant: Yes

OSCILLATOR, 8MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SG-310 Series; Operating Temperature Min:-20°C; Frequency:8MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 26M3023
Product Name Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735876 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 863-510AAA50M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-120-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers