Seiko Epson Corporation Oscillators, Resonators, and Crystals Q24FA20H00223

Description
30MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS
Description
30MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q24FA20H00223 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q24FA20H00223
Oscillators, Resonators, and Crystals Q24FA20H00223
30MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

30MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number Q24FA20H00223
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details