EPSON Robots Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Epson Q22FA23800193

Description
CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Epson - 15R1572 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Epson
15R1572
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Epson 15R1572
CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Fa-238, 30 Mhz, 12 Pf; Frequency Nom Epson - 85X7090 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-238, 30 Mhz, 12 Pf; Frequency Nom Epson
85X7090
Crystal, Fa-238, 30 Mhz, 12 Pf; Frequency Nom Epson 85X7090
CRYSTAL, FA-238, 30 MHZ, 12 PF; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FA-238, 30 MHZ, 12 PF; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 15R1572
Product Name Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details