Epson Toyocom Corporation Crystal Units Q22FA1280053012

Description
Epson Q22FA1280053012 Crystal Unit
Request a Quote
Description
Epson Q22FA1280053012 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2053418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2053418
Crystal Units 2053418
Epson Q22FA1280053012 Crystal Unit

Epson Q22FA1280053012 Crystal Unit

Supplier's Site
Crystal Units - 2053419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2053419P
Crystal Units 2053419P
Epson Q22FA1280053012 Crystal Unit

Epson Q22FA1280053012 Crystal Unit

Supplier's Site
Crystal Units - 2053419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2053419
Crystal Units 2053419
Epson Q22FA1280053012 Crystal Unit

Epson Q22FA1280053012 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2053418
Product Name Crystal Units
Package / Form Factor Surface Mount; SMT
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Units - 8149358P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details