Epson Toyocom Corporation Crystal Units Q22FA1280046312

Description
Epson Q22FA1280046312 Crystal Unit
Request a Quote
Description
Epson Q22FA1280046312 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2053403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2053403
Crystal Units 2053403
Epson Q22FA1280046312 Crystal Unit

Epson Q22FA1280046312 Crystal Unit

Supplier's Site
Crystal Units - 2053404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2053404
Crystal Units 2053404
Epson Q22FA1280046312 Crystal Unit

Epson Q22FA1280046312 Crystal Unit

Supplier's Site
Crystal Units - 2053404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2053404P
Crystal Units 2053404P
Epson Q22FA1280046312 Crystal Unit

Epson Q22FA1280046312 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2053403
Product Name Crystal Units
Package / Form Factor Surface Mount; SMT
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 1734312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details