EPSON Robots Crystal, 30Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson Q22FA1280024112

Description
CRYSTAL, 30MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Description
CRYSTAL, 30MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 30Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson - 72Y5807 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson
72Y5807
Crystal, 30Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson 72Y5807
CRYSTAL, 30MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 30MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 72Y5807
Product Name Crystal, 30Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-073-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
3 suppliers
Crystal Units - 8149425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details