EPSON Robots Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson Q22FA12800034

Description
CRYSTAL, FA-128, 27.12 MHZ, 8 PF; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:-; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, FA-128, 27.12 MHZ, 8 PF; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:-; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson - 85X7087 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson
85X7087
Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson 85X7087
CRYSTAL, FA-128, 27.12 MHZ, 8 PF; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:-; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FA-128, 27.12 MHZ, 8 PF; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:-; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson - 15R1564 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson
15R1564
Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson 15R1564
CRYSTAL, FA-128, 27.12 MHZ, 8 PF; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:-; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FA-128, 27.12 MHZ, 8 PF; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:-; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 85X7087
Product Name Crystal, Fa-128, 27.12 Mhz, 8 Pf; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30B-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details