EPSON Robots Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Epson Q22FA1280002612

Description
CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Epson - 72Y5795 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Epson
72Y5795
Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Epson 72Y5795
CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 72Y5795
Product Name Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-110.5-20-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details