32.768kHz 贴片晶振 6pF ±20ppm MC-306 Crystals ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Crystals |
| Product Number | Q13MC3062000600 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Features / Standards | RoHS |
| Frequency | 0.0328 MHz |
| Frequency Stability | 20 ppm |