Epson Electronics America, Inc. Crystals MC-406 32.7680KB-E3:ROHS

Description
32.768kHz ±50ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet
Description
32.768kHz ±50ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-40632.7680KB-E3:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch

32.768kHz ±50ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-40632.7680KB-E3:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - XC872TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details