Epson Electronics America, Inc. Crystals MC-306 32.7680KF-E5:ROHS

Description
32.768kHz ±10ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-30632.7680KF-E5:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±10ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-30632.7680KF-E5:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720328P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details