Epson Electronics America, Inc. Crystals MA-506 10.0000M-C: ROHS

Description
10MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet
Description
10MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MA-50610.0000M-C:ROHS-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch

10MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MA-50610.0000M-C:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 3.30mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1027TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7960498P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details