The MA-505 is a surface-mount crystal unit for clock generation, with dimensions of 13.46 × 5.08 × 4.6 mm. It operates in fundamental mode from 4.000 MHz to 29.999 MHz and in third overtone from 30.000 MHz to 64.000 MHz. The standard operating temperature range is -20 °C to +70 °C, with a frequency tolerance of ±50 ppm at +25 °C. Load capacitance ranges from 5 pF to ∞ and must be specified. Motional resistance is 150 Ω maximum for frequencies between 4 MHz and 5.5 MHz. The unit has a shunt capacitance of 5 pF maximum and a frequency aging rate of ±5 ppm per year maximum. The metal case may be exposed on the top or bottom, but this does not affect performance.
CRYSTAL 4.0000MHZ 18PF SMD Product overview: MA-505 4.0000M-C0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0000MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 4.0000MHZ, 18PF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-MA-505 4.0000M-C0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 171-MA-505 4.0000M-C0 |
| Product Name | SMD 4.0000MHZ 18PF Clock and Timing IC |
| Package Type | Tape & Reel (TR) |