Epson Electronics America, Inc. Crystals MA-406 4.9152M-B: ROHS

Description
4.9152MHz ±50ppm Crystal 16pF 150 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
4.9152MHz ±50ppm Crystal 16pF 150 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MA-4064.9152M-B:ROHS-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±50ppm Crystal 16pF 150 Ohms 4-SOJ, 9.60mm pitch

4.9152MHz ±50ppm Crystal 16pF 150 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MA-4064.9152M-B:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details