Epson Electronics America, Inc. Crystals FC-135 32.7680KA-R3

Description
32.768kHz ±20ppm Crystal 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FC-13532.7680KA-R3-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - FC-135 32.7680KA-R3 - 811144-FC-135 32.7680KA-R3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FC-135 32.7680KA-R3
811144-FC-135 32.7680KA-R3
Crystals - FC-135 32.7680KA-R3 811144-FC-135 32.7680KA-R3
Manufacturer: EPSON Win Source Part Number: 811144-FC-135 32.7680KA-R3 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: EPSON
Win Source Part Number: 811144-FC-135 32.7680KA-R3
Packaging: Reel
Type: kHz Crystal (Tuning Fork)
Mounting Style: SMD
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Manufacturer Package: 2-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Crystals
Product Number FC-13532.7680KA-R3-ND 811144-FC-135 32.7680KA-R3
Product Name Crystals Crystals - FC-135 32.7680KA-R3
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount
Load Capacitance 15 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-110.5-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers