Epson Electronics America, Inc. Panel Indicators, Pilot Lights - F9495 F9495

Description
Manufacturer: Epson Company Win Source Part Number: 745724-F9495 Manufacturer Homepage: www.epsontoyocom.co. jp Reference case: QFN Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Epson Company Win Source Part Number: 745724-F9495 Manufacturer Homepage: www.epsontoyocom.co. jp Reference case: QFN Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - F9495 - F9495 - Win Source Electronics
Laguna Hills, CA, United States
Panel Indicators, Pilot Lights - F9495
F9495
Panel Indicators, Pilot Lights - F9495 F9495
Manufacturer: Epson Company Win Source Part Number: 745724-F9495 Manufacturer Homepage: www.epsontoyocom.co. jp Reference case: QFN Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Epson Company
Win Source Part Number: 745724-F9495
Manufacturer Homepage: www.epsontoyocom.co.jp
Reference case: QFN
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number F9495
Product Name Panel Indicators, Pilot Lights - F9495
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details