Manufacturer: Epson Company
Win Source Part Number: 870261-EG-2102CA 161.1328M-PGPAB
Series: EG-2102CA
Operating Temperature Range: 0°C ~ 70°C
Features: 161.1328 MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Bulk
Package: 6-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q7747635, EG-2102CA 161.1328M-PGPABINACT
161.1328MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 870261-EG-2102CA 161.1328M-PGPAB | EG-2102CA161.1328M-PGPAB-ND |
| Product Name | Oscillators - EG-2102CA 161.1328M-PGPAB | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Oscillator Type | SO (SAW) | |
| Features / Standards | Lead-Free |