156.25MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Win Source Part Number: 1355580-EG-2102CA 156.2500M-PHPAL3
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
Type: SO (SAW)
MSL Level: 1 (Unlimited)
Mfr: EPSON
Series: EG-2102CA
Package: Tape & Reel
Product Status: Obsolete
Frequency: 156.25 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.055" (1.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 100mA
Base Resonator: Crystal
Output: LVPECL
Frequency Stability: ±100ppm
Current - Supply (Disable) (Max): 32mA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SER3639TR-ND | 1355580-EG-2102CA 156.2500M-PHPAL3 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | SO (SAW) | SO (SAW) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead |
| Features / Standards | Lead-Free | |
| Frequency Stability | 100 ppm | 100 ppm |